Black Box Cable Assy, Hdmi Plug-Plug, 98.4Ft; Connector Type A Black Box AOC-HL-H2-30M

Description
CABLE ASSY, HDMI PLUG-PLUG, 98.4FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 98.4FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 98.4Ft; Connector Type A Black Box - 01AH9237 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 98.4Ft; Connector Type A Black Box
01AH9237
Cable Assy, Hdmi Plug-Plug, 98.4Ft; Connector Type A Black Box 01AH9237
CABLE ASSY, HDMI PLUG-PLUG, 98.4FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 98.4FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH9237
Product Name Cable Assy, Hdmi Plug-Plug, 98.4Ft; Connector Type A Black Box
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details