Black Box Cable Assy, Hdmi Plug-Plug, 32.8Ft; Connector Type A Black Box AOC-HL-H2-10M

Description
CABLE ASSY, HDMI PLUG-PLUG, 32.8FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 32.8FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 32.8Ft; Connector Type A Black Box - 01AH9234 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 32.8Ft; Connector Type A Black Box
01AH9234
Cable Assy, Hdmi Plug-Plug, 32.8Ft; Connector Type A Black Box 01AH9234
CABLE ASSY, HDMI PLUG-PLUG, 32.8FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 32.8FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH9234
Product Name Cable Assy, Hdmi Plug-Plug, 32.8Ft; Connector Type A Black Box
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details