Black Box 25ft Parallel Laser Printer Cable Centronics Male, DB25 Male BC00205

Description
Suitable for laser printers, such as the HP LaserJet IV or Lexmark 4039. Fully molded with thumbscrews. Features 25-conductor, 28 AWG foil-shielded construction. Guaranteed for life!
Datasheet
Description
Suitable for laser printers, such as the HP LaserJet IV or Lexmark 4039. Fully molded with thumbscrews. Features 25-conductor, 28 AWG foil-shielded construction. Guaranteed for life!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25ft Parallel Laser Printer Cable Centronics Male, DB25 Male - BC00205 - Black Box
Lawrence, PA, USA
25ft Parallel Laser Printer Cable Centronics Male, DB25 Male
BC00205
25ft Parallel Laser Printer Cable Centronics Male, DB25 Male BC00205
Suitable for laser printers, such as the HP LaserJet IV or Lexmark 4039. Fully molded with thumbscrews. Features 25-conductor, 28 AWG foil-shielded construction. Guaranteed for life!

Suitable for laser printers, such as the HP LaserJet IV or Lexmark 4039. Fully molded with thumbscrews. Features 25-conductor, 28 AWG foil-shielded construction. Guaranteed for life!

Supplier's Site Datasheet
Laser Printer Cable 25 Ft; Connector Type A Black Box - 91B3222 - Newark, An Avnet Company
Chicago, IL, United States
Laser Printer Cable 25 Ft; Connector Type A Black Box
91B3222
Laser Printer Cable 25 Ft; Connector Type A Black Box 91B3222
LASER PRINTER CABLE 25 FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:- RoHS Compliant: No

LASER PRINTER CABLE 25 FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC00205 91B3222
Product Name 25ft Parallel Laser Printer Cable Centronics Male, DB25 Male Laser Printer Cable 25 Ft; Connector Type A Black Box
Connector Type DB25; (1) DB25 Male, (1) 36-contact Centronics Male Centronics 36; D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details