Black Box 5FT Blue CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless C6APC28-BL-05

Description
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.
Datasheet
Description
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FT Blue CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless - C6APC28-BL-05 - Black Box
Lawrence, PA, USA
5FT Blue CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless
C6APC28-BL-05
5FT Blue CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless C6APC28-BL-05
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.

This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C6APC28-BL-05
Product Name 5FT Blue CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details