Black Box Cable Assy, Hdmi Plug-Plug, 164Ft; Connector Type A Black Box AOC-HL-H2-50M

Description
CABLE ASSY, HDMI PLUG-PLUG, 164FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 164FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 164Ft; Connector Type A Black Box - 01AH9238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 164Ft; Connector Type A Black Box
01AH9238
Cable Assy, Hdmi Plug-Plug, 164Ft; Connector Type A Black Box 01AH9238
CABLE ASSY, HDMI PLUG-PLUG, 164FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 164FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH9238
Product Name Cable Assy, Hdmi Plug-Plug, 164Ft; Connector Type A Black Box
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details