Black Box 6FT Gray CAT5e 100MHz Patch Cable F/UTP CM Locking Snagless C5EPC70S-GY-06

Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use these cables for your everyday network connections.
Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use these cables for your everyday network connections.

Suppliers

Company
Product
Description
Supplier Links
6FT Gray CAT5e 100MHz Patch Cable F/UTP CM Locking Snagless - C5EPC70S-GY-06 - Black Box
Lawrence, PA, USA
6FT Gray CAT5e 100MHz Patch Cable F/UTP CM Locking Snagless
C5EPC70S-GY-06
6FT Gray CAT5e 100MHz Patch Cable F/UTP CM Locking Snagless C5EPC70S-GY-06
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use these cables for your everyday network connections.

Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. Use these cables for your everyday network connections.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C5EPC70S-GY-06
Product Name 6FT Gray CAT5e 100MHz Patch Cable F/UTP CM Locking Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-7,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
High Speed I/O Cable Assemblies - 2-2205131-5 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 16.4 ft (50 dm)
View Details
6 suppliers
Stability Cables - SP-1-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Motor cable - NEBM-M16G8-E-7.5-Q9-LE8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details