Black Box Printer Cable, Parallel, 15Ft; Connector Type A Black Box BC00603

Description
PRINTER CABLE, PARALLEL, 15FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: No
Datasheet
Description
PRINTER CABLE, PARALLEL, 15FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer Cable, Parallel, 15Ft; Connector Type A Black Box - 01C9289 - Newark, An Avnet Company
Chicago, IL, United States
Printer Cable, Parallel, 15Ft; Connector Type A Black Box
01C9289
Printer Cable, Parallel, 15Ft; Connector Type A Black Box 01C9289
PRINTER CABLE, PARALLEL, 15FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: No

PRINTER CABLE, PARALLEL, 15FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01C9289
Product Name Printer Cable, Parallel, 15Ft; Connector Type A Black Box
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 60163A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details