Black Box Hdbaset Hdmi 2.0 Over Fiber Extender 4K 60Hz W/ Audio, Ir Tx Black Box AVX-HDMI2-FO-HDB-TX

Description
HDBASET HDMI 2.0 OVER FIBER EXTENDER 4K 60HZ W/ AUDIO, IR TX
Description
HDBASET HDMI 2.0 OVER FIBER EXTENDER 4K 60HZ W/ AUDIO, IR TX

Suppliers

Company
Product
Description
Supplier Links
Hdbaset Hdmi 2.0 Over Fiber Extender 4K 60Hz W/ Audio, Ir Tx Black Box - 56AC9609 - Newark, An Avnet Company
Chicago, IL, United States
Hdbaset Hdmi 2.0 Over Fiber Extender 4K 60Hz W/ Audio, Ir Tx Black Box
56AC9609
Hdbaset Hdmi 2.0 Over Fiber Extender 4K 60Hz W/ Audio, Ir Tx Black Box 56AC9609
HDBASET HDMI 2.0 OVER FIBER EXTENDER 4K 60HZ W/ AUDIO, IR TX

HDBASET HDMI 2.0 OVER FIBER EXTENDER 4K 60HZ W/ AUDIO, IR TX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC9609
Product Name Hdbaset Hdmi 2.0 Over Fiber Extender 4K 60Hz W/ Audio, Ir Tx Black Box
Application Audio; Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details