Black Box 30FT Green CAT5e 350MHz Patch Cable UTP CM Locking Snagless C5EPC70-GN-30

Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.
Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.

Suppliers

Company
Product
Description
Supplier Links
30FT Green CAT5e 350MHz Patch Cable UTP CM Locking Snagless - C5EPC70-GN-30 - Black Box
Lawrence, PA, USA
30FT Green CAT5e 350MHz Patch Cable UTP CM Locking Snagless
C5EPC70-GN-30
30FT Green CAT5e 350MHz Patch Cable UTP CM Locking Snagless C5EPC70-GN-30
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.

Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this premium cable for your everyday network connections.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C5EPC70-GN-30
Product Name 30FT Green CAT5e 350MHz Patch Cable UTP CM Locking Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details