Black Box 20FT Black CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless C6APC80S-BK-20

Description
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​
Datasheet
Description
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20FT Black CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless - C6APC80S-BK-20 - Black Box
Lawrence, PA, USA
20FT Black CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless
C6APC80S-BK-20
20FT Black CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless C6APC80S-BK-20
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​

Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C6APC80S-BK-20
Product Name 20FT Black CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details