Black Box Unshld Network Cable, 4 Pr, Cat6, 24Awg; Cable Shielding Black Box C6GF-A-1000

Description
UNSHLD NETWORK CABLE, 4 PR, CAT6, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHLD NETWORK CABLE, 4 PR, CAT6, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Network Cable, 4 Pr, Cat6, 24Awg; Cable Shielding Black Box - 79T5959 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Network Cable, 4 Pr, Cat6, 24Awg; Cable Shielding Black Box
79T5959
Unshld Network Cable, 4 Pr, Cat6, 24Awg; Cable Shielding Black Box 79T5959
UNSHLD NETWORK CABLE, 4 PR, CAT6, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

UNSHLD NETWORK CABLE, 4 PR, CAT6, 24AWG; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79T5959
Product Name Unshld Network Cable, 4 Pr, Cat6, 24Awg; Cable Shielding Black Box
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL 26 AWG Cable Assembly, 310mm, double-end, for Latches - G125-FC13405L0-0310F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details