Black Box Cable Assy, Displayport Plug-Plug, 164Ft; Connector Type A Black Box AOC-HL-DP4-50M

Description
CABLE ASSY, DISPLAYPORT PLUG-PLUG, 164FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, DISPLAYPORT PLUG-PLUG, 164FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Displayport Plug-Plug, 164Ft; Connector Type A Black Box - 01AH9233 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Displayport Plug-Plug, 164Ft; Connector Type A Black Box
01AH9233
Cable Assy, Displayport Plug-Plug, 164Ft; Connector Type A Black Box 01AH9233
CABLE ASSY, DISPLAYPORT PLUG-PLUG, 164FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, DISPLAYPORT PLUG-PLUG, 164FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH9233
Product Name Cable Assy, Displayport Plug-Plug, 164Ft; Connector Type A Black Box
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-5-Q7N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
System cable - 706-2300/701-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details