Black Box 10ft. RS232 Serial Cable Shielded CM Molded DB25 M/M w/Thumbscrews BC00706

Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.
Datasheet
Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10ft. RS232 Serial Cable Shielded CM Molded DB25 M/M w/Thumbscrews - BC00706 - Black Box
Lawrence, PA, USA
10ft. RS232 Serial Cable Shielded CM Molded DB25 M/M w/Thumbscrews
BC00706
10ft. RS232 Serial Cable Shielded CM Molded DB25 M/M w/Thumbscrews BC00706
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

Supplier's Site
Db25 External Cable 10 Ft Mm; Connector Type A Black Box - 91B3628 - Newark, An Avnet Company
Chicago, IL, United States
Db25 External Cable 10 Ft Mm; Connector Type A Black Box
91B3628
Db25 External Cable 10 Ft Mm; Connector Type A Black Box 91B3628
DB25 EXTERNAL CABLE 10 FT MM; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

DB25 EXTERNAL CABLE 10 FT MM; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC00706 91B3628
Product Name 10ft. RS232 Serial Cable Shielded CM Molded DB25 M/M w/Thumbscrews Db25 External Cable 10 Ft Mm; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Cable Assembly - 60064A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details