Black Box Network Cable, Cat6A, 26Awg, Blu, 304.8M; Cable Shielding Black Box C6ABC50S-STR-BL-1000

Description
NETWORK CABLE, CAT6A, 26AWG, BLU, 304.8M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue
Description
NETWORK CABLE, CAT6A, 26AWG, BLU, 304.8M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue

Suppliers

Company
Product
Description
Supplier Links
Network Cable, Cat6A, 26Awg, Blu, 304.8M; Cable Shielding Black Box - 57AJ5501 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Cat6A, 26Awg, Blu, 304.8M; Cable Shielding Black Box
57AJ5501
Network Cable, Cat6A, 26Awg, Blu, 304.8M; Cable Shielding Black Box 57AJ5501
NETWORK CABLE, CAT6A, 26AWG, BLU, 304.8M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue

NETWORK CABLE, CAT6A, 26AWG, BLU, 304.8M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ5501
Product Name Network Cable, Cat6A, 26Awg, Blu, 304.8M; Cable Shielding Black Box
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
ix Industrial IO Cable Assembly - NDHN5A3A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1123902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details