Black Box 7FT Blue CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless C6APC80S-BL-07

Description
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​
Datasheet
Description
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7FT Blue CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless - C6APC80S-BL-07 - Black Box
Lawrence, PA, USA
7FT Blue CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless
C6APC80S-BL-07
7FT Blue CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless C6APC80S-BL-07
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​

Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​

Supplier's Site Datasheet
Ethernet Cable, Rj45 M/m, Cat6A, 2.13M; Lan Category Black Box - 18X1180 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 M/m, Cat6A, 2.13M; Lan Category Black Box
18X1180
Ethernet Cable, Rj45 M/m, Cat6A, 2.13M; Lan Category Black Box 18X1180
ETHERNET CABLE, RJ45 M/M, CAT6A, 2.13M; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:Giga True 3 Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 M/M, CAT6A, 2.13M; LAN Category:Cat6a; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:Giga True 3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number C6APC80S-BL-07 18X1180
Product Name 7FT Blue CAT6A 650MHz Patch Cable F/UTP CM Locking Snagless Ethernet Cable, Rj45 M/m, Cat6A, 2.13M; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Cable Shielding Drain Wire; Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); TIA-568-C.2 CAT6A; UL E196163-G, RoHS RoHS
Unlock Full Specs
to access all available technical data