Black Box VGA to Component Adapter Cable - 40 cm AVS-CBL-VG-CM

Description
VGA to Component Adapter Cable - 40 cm
Description
VGA to Component Adapter Cable - 40 cm

Suppliers

Company
Product
Description
Supplier Links
VGA to Component Adapter Cable - 40 cm - AVS-CBL-VG-CM - Black Box
Lawrence, PA, USA
VGA to Component Adapter Cable - 40 cm
AVS-CBL-VG-CM
VGA to Component Adapter Cable - 40 cm AVS-CBL-VG-CM
VGA to Component Adapter Cable - 40 cm

VGA to Component Adapter Cable - 40 cm

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number AVS-CBL-VG-CM
Product Name VGA to Component Adapter Cable - 40 cm
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 600mm, single-end, Jackscrews - M80-FB12068F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Video Cables (DVI, HDMI) - Q392-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details