Black Box 10FT White CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless C6APC28-WH-10

Description
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.
Datasheet
Description
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10FT White CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless - C6APC28-WH-10 - Black Box
Lawrence, PA, USA
10FT White CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless
C6APC28-WH-10
10FT White CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless C6APC28-WH-10
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.

This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space, compared to traditional cables.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C6APC28-WH-10
Product Name 10FT White CAT6A Slim 28AWG Patch Cable 500MHz UTP CM Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details