Black Box Cable Assy, Hdmi Plug-Plug, 49.2Ft; Connector Type A Black Box AOC-HL-H2-15M

Description
CABLE ASSY, HDMI PLUG-PLUG, 49.2FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 49.2FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 49.2Ft; Connector Type A Black Box - 01AH9236 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 49.2Ft; Connector Type A Black Box
01AH9236
Cable Assy, Hdmi Plug-Plug, 49.2Ft; Connector Type A Black Box 01AH9236
CABLE ASSY, HDMI PLUG-PLUG, 49.2FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 49.2FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH9236
Product Name Cable Assy, Hdmi Plug-Plug, 49.2Ft; Connector Type A Black Box
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1924698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details