Black Box Db25 External Cable 15 Ft Mm; Connector Type A Black Box BC00709

Description
DB25 EXTERNAL CABLE 15 FT MM; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DB25 EXTERNAL CABLE 15 FT MM; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Db25 External Cable 15 Ft Mm; Connector Type A Black Box - 01C1184 - Newark, An Avnet Company
Chicago, IL, United States
Db25 External Cable 15 Ft Mm; Connector Type A Black Box
01C1184
Db25 External Cable 15 Ft Mm; Connector Type A Black Box 01C1184
DB25 EXTERNAL CABLE 15 FT MM; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

DB25 EXTERNAL CABLE 15 FT MM; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01C1184
Product Name Db25 External Cable 15 Ft Mm; Connector Type A Black Box
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G9-E-7-Q5-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2300/101-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details