Black Box 15ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00231

Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet
Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews - BC00231 - Black Box
Lawrence, PA, USA
15ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews
BC00231
15ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00231
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Supplier's Site
Db9 M/f Serial Extension Cable; Connector Type A Black Box - 92B5893 - Newark, An Avnet Company
Chicago, IL, United States
Db9 M/f Serial Extension Cable; Connector Type A Black Box
92B5893
Db9 M/f Serial Extension Cable; Connector Type A Black Box 92B5893
DB9 M/F SERIAL EXTENSION CABLE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

DB9 M/F SERIAL EXTENSION CABLE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC00231 92B5893
Product Name 15ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews Db9 M/f Serial Extension Cable; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details