Black Box 25ft. RS232 Serial Cable Shielded CM Molded DB25 F/F w/Thumbscrews BC00713

Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.
Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

Suppliers

Company
Product
Description
Supplier Links
25ft. RS232 Serial Cable Shielded CM Molded DB25 F/F w/Thumbscrews - BC00713 - Black Box
Lawrence, PA, USA
25ft. RS232 Serial Cable Shielded CM Molded DB25 F/F w/Thumbscrews
BC00713
25ft. RS232 Serial Cable Shielded CM Molded DB25 F/F w/Thumbscrews BC00713
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

Supplier's Site
Extension Cable, Serial, 25Ft; Connector Type A Black Box - 01C9297 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 25Ft; Connector Type A Black Box
01C9297
Extension Cable, Serial, 25Ft; Connector Type A Black Box 01C9297
EXTENSION CABLE, SERIAL, 25FT; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 25FT; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC00713 01C9297
Product Name 25ft. RS232 Serial Cable Shielded CM Molded DB25 F/F w/Thumbscrews Extension Cable, Serial, 25Ft; Connector Type A Black Box
Product Type Patch; Serial
Cable Shielding Foil
Connector Type DB25; DB25 D Sub 25 Position Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D connector
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details