Manufacturer: Texas Instruments
Win Source Part Number: 197679-3656AG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 30kHz
Amplifier Type: Isolation
Slew Rate: 0.1 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-CDIP
Supply Voltage - Operating: ±8.5 V to 16 V
Operating Supply Current: 14mA
Channel Output Current: 5mA
Alternative Parts (Cross-Reference): AD210BN; 3656HG; 3656JG;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Isolation Amplifier 1 Circuit 20-CDIP
ISOLATION AMPLIFIER, 2000V ISOLATION-MIN, 30kHz BAND WIDTH, CDIP20, 1 X 1 INCH, 0.250 INCH HEIGHT, CERAMIC, DIP-20 Product overview: 3656AG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 30kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2000V, 30kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-3656AG can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 20CDIP
IC OPAMP ISOLATION 1 CIRC 20CDIP
IC OPAMP ISOLATION 1 CIRC 20CDIP
Isolation Amplifier 1 Circuit 20-CDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 197679-3656AG | 3656AG-ND | 687-3656AG | 3656AG | 3656AG | 3656AG | 3656AG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656AG | Instrumentation, Op Amps, Buffer Amps | 2000V 30kHz DIP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 8.5 to 16 volts | 15 volts | 32 volts | 17 volts | |||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | ||||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs | 0.1000 V/µs | 0.1000 V/µs |