California Eastern Laboratories - CEL Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-AX PS8551AL4-V-AX

Description
Manufacturer: CEL Win Source Part Number: 143464-PS8551AL4-V-A X Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Isolation Current - Input Bias: 1μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 13.5mA Channel Output Current: 7.8mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 143464-PS8551AL4-V-A X Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Isolation Current - Input Bias: 1μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 13.5mA Channel Output Current: 7.8mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-AX - 143464-PS8551AL4-V-AX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-AX
143464-PS8551AL4-V-AX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-AX 143464-PS8551AL4-V-AX
Manufacturer: CEL Win Source Part Number: 143464-PS8551AL4-V-A X Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Isolation Current - Input Bias: 1μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 13.5mA Channel Output Current: 7.8mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 143464-PS8551AL4-V-AX
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 1μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 13.5mA
Channel Output Current: 7.8mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-AX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PS8551AL4-V-AX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PS8551AL4-V-AX
IC OPAMP ISOLATION 1 CIRC 8DIPGW

IC OPAMP ISOLATION 1 CIRC 8DIPGW

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PS8551AL4-V-AX
Instrumentation, OP Amps, Buffer Amps PS8551AL4-V-AX
Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 143464-PS8551AL4-V-AX PS8551AL4-V-AX PS8551AL4-V-AX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-AX Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 13.5 milliamps 13.5 milliamps 13.5 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 1 µA 1 µA
Bandwidth 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1831753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 10
View Details
LF411QML-SP Low Offset, Low Drift JFET Input Operational Amplifier - 5962R1122201VZA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details