Renesas Electronics Corporation Operational Amplifier IC PS8551AL4-V-E3-AX

Description
IC OPAMP ISOLATION 1 CIRC 8DIPGW Product overview: PS8551AL4-V-E3-AX from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PS8551AL4-V-E3-A X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP ISOLATION 1 CIRC 8DIPGW Product overview: PS8551AL4-V-E3-AX from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PS8551AL4-V-E3-A X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-PS8551AL4-V-E3-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-PS8551AL4-V-E3-AX
Operational Amplifier IC 687-PS8551AL4-V-E3-AX
IC OPAMP ISOLATION 1 CIRC 8DIPGW Product overview: PS8551AL4-V-E3-AX from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PS8551AL4-V-E3-A X can be used for catalog matching and distributor lookup.

IC OPAMP ISOLATION 1 CIRC 8DIPGW Product overview: PS8551AL4-V-E3-AX from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PS8551AL4-V-E3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-E3-AX - 808013-PS8551AL4-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-E3-AX
808013-PS8551AL4-V-E3-AX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-E3-AX 808013-PS8551AL4-V-E3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 808013-PS8551AL4-V-E 3-AX Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 100kHz Amplifier Type: Isolation Current - Input Bias: 1μA Voltage - Input Offset: 2mV Current - Supply: 13.5mA Current - Output / Channel: 7.8mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America
Win Source Part Number: 808013-PS8551AL4-V-E3-AX
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 1μA
Voltage - Input Offset: 2mV
Current - Supply: 13.5mA
Current - Output / Channel: 7.8mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-E3-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PS8551AL4-V-E3-AX
Instrumentation, OP Amps, Buffer Amps PS8551AL4-V-E3-AX
Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-E3-AX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PS8551AL4-V-E3-AX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PS8551AL4-V-E3-AX
IC OPAMP ISOLATION 1 CIRC 8DIPGW

IC OPAMP ISOLATION 1 CIRC 8DIPGW

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
PS8551AL4-V-E3-AX
Integrated Circuits (ICs) - Linear - Amplifiers PS8551AL4-V-E3-AX
IC OPAMP ISOLATION 1 CIRC 8DIPGW

IC OPAMP ISOLATION 1 CIRC 8DIPGW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-PS8551AL4-V-E3-AX 808013-PS8551AL4-V-E3-AX PS8551AL4-V-E3-AX PS8551AL4-V-E3-AX PS8551AL4-V-E3-AX
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-V-E3-AX Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 volts
Bandwidth 0.1000 MHz 0.1000 MHz 0.1000 MHz 0.1000 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Tape & Reel (TR) 8-SMD, Gull Wing Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0625501QHC - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 380 MHz
View Details
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-CLC432AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers