Isolation Amplifier 1 Circuit Differential 8-SO
Isolation Amplifier 1 Circuit Differential 8-SO
Isolation Amplifier 1 Circuit Differential 8-SO
IC OPAMP ISOLATION 1 CIRCUIT 8SO Product overview: TLP7820(TP4,E from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLP7820(TP4,E can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936823-TLP7820(TP4,E
Operating Temperature Range: -40°C ~ 105°C
Features: Isolation Amplifier Circuit Differential 8-SO
Package: 8-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP7820
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP7820(TL,E(O, TLP7820(TP4ECT, TLP7820(TLETR, TLP7820(TP4E, TLP7820(TP4EDKR, TLP7820(TP4,E(O, TLP7820(TLECT, TLP7820(TL,E, TLP7820(TLEDKR-ND, TLP7820(TLECT-ND, TLP7820(TP4ETR, TLP7820(TLEDKR, TLP7820(TLETR-ND
IC OPAMP ISOLATION 1 CIRCUIT 8SO
IC OPAMP ISOLATION 1 CIRCUIT 8SO
Isolation Amplifier 1 Circuit Differential 8-SO
IC OPAMP ISOLATION 1 CIRCUIT 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLP7820(TP4ETR-ND | 687-TLP7820(TP4,E | 936823-TLP7820(TP4,E | TLP7820(TP4,E | TLP7820(TP4,E | TLP7820(TP4,E | TLP7820(TP4,E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLP7820(TP4,E | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 12 milliamps | 12 milliamps | 12 milliamps | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | Tape & Reel (TR) | 8-SO | Surface Mount | SOIC; 8-SOIC (0.295\", 7.50mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 5.5 volts | 4.5 volts | 4.5 volts |