Manufacturer: Texas Instruments
Win Source Part Number: 922069-ISO124U/1KG4
Operating Temperature Range: -25°C ~ 85°C
Features: Isolation Amplifier 1 Circuit - 8-SOIC
Package: 28-SOIC (0.295", 7.50mm Width), 8 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO124
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISO124U/1KE4, ISO124U/1KE4-ND
IC OPAMP ISOLATION 1 CIRC 8SOIC Product overview: ISO124U/1KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO124U/1KG4 can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 922069-ISO124U/1KG4 | 687-ISO124U/1KG4 | ISO124U/1KG4-ND | ISO124U/1KG4 | ISO124U/1KG4 | ISO124U/1KG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO124U/1KG4 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Package Type | SOIC; 8-SOIC | Tape & Reel (TR) | SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | Surface Mount | |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | ||
| Bandwidth | 0.0500 MHz | 0.0500 MHz | 0.0500 MHz |