California Eastern Laboratories - CEL Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PS8551L4-V-AX

Description
Win Source Part Number: 1215524-PS8551L4-V-A X Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100 kHz Amplifier Type: Isolation Current - Input Bias: 500 nA Voltage - Input Offset: 300 µV Current - Supply: 16mA Current - Output / Channel: 18.6 mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS8551L4VAX Base Product Number: PS8551 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1215524-PS8551L4-V-A X Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100 kHz Amplifier Type: Isolation Current - Input Bias: 500 nA Voltage - Input Offset: 300 µV Current - Supply: 16mA Current - Output / Channel: 18.6 mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS8551L4VAX Base Product Number: PS8551 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1215524-PS8551L4-V-AX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1215524-PS8551L4-V-AX
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1215524-PS8551L4-V-AX
Win Source Part Number: 1215524-PS8551L4-V-A X Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100 kHz Amplifier Type: Isolation Current - Input Bias: 500 nA Voltage - Input Offset: 300 µV Current - Supply: 16mA Current - Output / Channel: 18.6 mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS8551L4VAX Base Product Number: PS8551 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1215524-PS8551L4-V-AX
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100 kHz
Amplifier Type: Isolation
Current - Input Bias: 500 nA
Voltage - Input Offset: 300 µV
Current - Supply: 16mA
Current - Output / Channel: 18.6 mA
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL
Other Names: PS8551L4VAX
Base Product Number: PS8551
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-PS8551L4-V-AX
Operational Amplifier IC 687-PS8551L4-V-AX
IC OPAMP ISOLATION 1 CIRC 8DIPGW Product overview: PS8551L4-V-AX from CEL (California Eastern Laboratories) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PS8551L4-V-AX can be used for catalog matching and distributor lookup.

IC OPAMP ISOLATION 1 CIRC 8DIPGW Product overview: PS8551L4-V-AX from CEL (California Eastern Laboratories) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PS8551L4-V-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - PS8551L4-V-AX-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
PS8551L4-V-AX-ND
Instrumentation, Op Amps, Buffer Amps PS8551L4-V-AX-ND
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing

Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - PS8551L4-V-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PS8551L4-V-AX
Instrumentation, OP Amps, Buffer Amps PS8551L4-V-AX
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing

Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551L4-V-AX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PS8551L4-V-AX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PS8551L4-V-AX
IC OPAMP ISOLATION 1 CIRC 8DIPGW

IC OPAMP ISOLATION 1 CIRC 8DIPGW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1215524-PS8551L4-V-AX 687-PS8551L4-V-AX PS8551L4-V-AX-ND PS8551L4-V-AX PS8551L4-V-AX
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 16 milliamps 16 milliamps 16 milliamps 16 milliamps
VOS 0.3000 millivolts 0.3000 millivolts
IBIAS 0.5000 µA 0.5000 µA
Bandwidth 0.1000 MHz 0.1000 MHz 0.1000 MHz 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data