ISOLATION AMPLIFIER, 2000V ISOLATION-MIN, 30kHz BAND WIDTH, CDIP20, 1 X 1 INCH, 0.250 INCH HEIGHT, CERAMIC, DIP-20 Product overview: 3656HG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 30kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2000V, 30kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-3656HG can be used for catalog matching and distributor lookup.
Isolation Amplifier, 1 Func, 2000V Isolation-Min, 30MHz Band Width, BIPolar, CDIP20
Isolation Amplifier 1 Circuit 20-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 763403-3656HG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-CDIP (0.900", 22.86mm)
Number of Circuits: 1
-3db Bandwidth: 30kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 4mV
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Package: 20-CDIP
Output Current per Channel: 5mA
SR - Slew Rate: 0.1 V/μs
Dual Supply Voltage (±): ±8.5 V ~ 16 V
Alternative Parts (Cross-Reference): AD210BN; 3656AG; 3656HG; 3656JG;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1128310-3656HG
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): AD210BN; 3656AG; 3656HG; 3656JG;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC OPAMP ISOLATION 1 CIRC 20CDIP
Isolation Amplifier 1 Circuit 20-CDIP
Isolation Amplifier 1 Circuit 20-CDIP
IC OPAMP ISOLATION 1 CIRC 20CDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-3656HG | 3656HG | 3656HG-ND | 763403-3656HG | 1128310-3656HG | 3656HG | 3656HG | 3656HG | 3656HG |
| Product Name | 2000V 30kHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656HG | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656HG | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 15 volts | 32 volts | |||||||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs | |||
| Bandwidth | 0.0300 MHz | 0.0300 MHz | 0.0300 MHz | 0.0300 MHz | 0.0300 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Rail/Tube | DIP; DIP20 | CDIP; "20-CDIP (0.900"", 22.86mm)" | DIP; CDIP; 20-CDIP (0.900\", 22.86mm) | DIP; CDIP; 20-CDIP (0.900\", 22.86mm) | 20-CDIP (0.900, 22.86mm) |