ISOLATION AMPLIFIER, 2000V ISOLATION-MIN, 30kHz BAND WIDTH, CDIP20, 1 X 1 INCH, 0.250 INCH HEIGHT, CERAMIC, DIP-20 Product overview: 3656BG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 30kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2000V, 30kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-3656BG can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 20-CDIP
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1128309-3656BG
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC OPAMP ISOLATION 1 CIRC 20CDIP
Isolation Amplifier 1 Circuit 20-CDIP
IC OPAMP ISOLATION 1 CIRC 20CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-3656BG | 3656BG-ND | 1128309-3656BG | 3656BG | 3656BG | 3656BG |
| Product Name | 2000V 30kHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656BG | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 15 volts | 32 volts | ||||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs | 0.1000 V/µs | ||
| Bandwidth | 0.0300 MHz | 0.0300 MHz | 0.0300 MHz | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Package Type | Rail/Tube | CDIP; "20-CDIP (0.900"", 22.86mm)" | 20-CDIP (0.900, 22.86mm) | DIP; CDIP; 20-CDIP (0.900\", 22.86mm) |