Richardson RFPD Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2
Product Name Notes
Compact String Pot Incremental The SP2 String Pot from Celesco is a compact, economical and water resistant device that utilizes a flexible cable, a spring loaded spool and a potentiometer...
DOG2 MEMS Series AXISENSE-2-200. Dual axis tilt sensor, range +/-90 deg, Vcc 8 – 30 VDC, CAN J1939 Interface, Source address 0xC2 The AXISENSE-2 MEMS-Series tilt sensor dualaxis is mainly...
KMT32B Magnetic Angle Sensor The KMT32B is a magnetic field sensor based on theanisotropic magneto resistance effect, i.e. it is sensing themagnetic field direction independently on the magnetic fieldstrength for...
KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength...
KMXP SERIES. KMXP1002 1MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need...
KMXP SERIES. KMXP2002 2MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need...
KMXP SERIES. KMXP5002 5MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...

<< Prev