TE Connectivity ™ Position Sensors G-NSDOG2-200

Description
DOG2 MEMS Series AXISENSE-2-200. Dual axis tilt sensor, range +/-90 deg, Vcc 8 – 30 VDC, CAN J1939 Interface, Source address 0xC2 The AXISENSE-2 MEMS-Series tilt sensor dualaxis is mainly developed with focus on platformleveling, dynamic engine management, tip-overprotection and tilt alarm. A fast response time and good accuracy makes thisdevice the ideal choice for mobile levelingapplications . It features digital signal processingincluding temperature compensation. The integrated filter improves performance andallows using the sensor in many noisy environments(e.g. vibrations). The tilt sensor includes a powerful digital signalprocessing that offers various filter algorithms andallows customer specific OEM solutions. It is possibleto adjust the sensor to different environments yieldingan optimized performance. Customization can alsobe made in terms of angular range and connectivity,i.e. cable and connector. The PA6.6 housing is very compact in size and hascompression limiter bushings for safe installation ofthe sensor. It is compatible with oil, grease and fuelalso. Therefore it is frequently used for engine andvehicle applications. Features 8 to 30 VDC supply voltage Digital signal processing includes filter (e.g. vibration damping), temperature compensation 12-bit resolution 100 Hz refresh rate -40 C to 85 C temperature range Accuracy typically 0.5 degree (-40 C to 85 C), 0.15 degree (25 C) Applications Mobile and stationary cranes Lift platforms Building control Weighing systems Truck chassis levelling Vehicle applications Road construction machines
Request a Quote Datasheet
Description
DOG2 MEMS Series AXISENSE-2-200. Dual axis tilt sensor, range +/-90 deg, Vcc 8 – 30 VDC, CAN J1939 Interface, Source address 0xC2 The AXISENSE-2 MEMS-Series tilt sensor dualaxis is mainly developed with focus on platformleveling, dynamic engine management, tip-overprotection and tilt alarm. A fast response time and good accuracy makes thisdevice the ideal choice for mobile levelingapplications . It features digital signal processingincluding temperature compensation. The integrated filter improves performance andallows using the sensor in many noisy environments(e.g. vibrations). The tilt sensor includes a powerful digital signalprocessing that offers various filter algorithms andallows customer specific OEM solutions. It is possibleto adjust the sensor to different environments yieldingan optimized performance. Customization can alsobe made in terms of angular range and connectivity,i.e. cable and connector. The PA6.6 housing is very compact in size and hascompression limiter bushings for safe installation ofthe sensor. It is compatible with oil, grease and fuelalso. Therefore it is frequently used for engine andvehicle applications. Features 8 to 30 VDC supply voltage Digital signal processing includes filter (e.g. vibration damping), temperature compensation 12-bit resolution 100 Hz refresh rate -40 C to 85 C temperature range Accuracy typically 0.5 degree (-40 C to 85 C), 0.15 degree (25 C) Applications Mobile and stationary cranes Lift platforms Building control Weighing systems Truck chassis levelling Vehicle applications Road construction machines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Position Sensors
G-NSDOG2-200
Position Sensors G-NSDOG2-200
DOG2 MEMS Series AXISENSE-2-200. Dual axis tilt sensor, range +/-90 deg, Vcc 8 – 30 VDC, CAN J1939 Interface, Source address 0xC2 The AXISENSE-2 MEMS-Series tilt sensor dualaxis is mainly developed with focus on platformleveling, dynamic engine management, tip-overprotection and tilt alarm. A fast response time and good accuracy makes thisdevice the ideal choice for mobile levelingapplications . It features digital signal processingincluding temperature compensation. The integrated filter improves performance andallows using the sensor in many noisy environments(e.g. vibrations). The tilt sensor includes a powerful digital signalprocessing that offers various filter algorithms andallows customer specific OEM solutions. It is possibleto adjust the sensor to different environments yieldingan optimized performance. Customization can alsobe made in terms of angular range and connectivity,i.e. cable and connector. The PA6.6 housing is very compact in size and hascompression limiter bushings for safe installation ofthe sensor. It is compatible with oil, grease and fuelalso. Therefore it is frequently used for engine andvehicle applications. Features 8 to 30 VDC supply voltage Digital signal processing includes filter (e.g. vibration damping), temperature compensation 12-bit resolution 100 Hz refresh rate -40 C to 85 C temperature range Accuracy typically 0.5 degree (-40 C to 85 C), 0.15 degree (25 C) Applications Mobile and stationary cranes Lift platforms Building control Weighing systems Truck chassis levelling Vehicle applications Road construction machines

DOG2 MEMS Series

AXISENSE-2-200. Dual axis tilt sensor, range +/-90 deg, Vcc 8 – 30 VDC, CAN J1939 Interface, Source address 0xC2

The AXISENSE-2 MEMS-Series tilt sensor dualaxis is mainly developed with focus on platformleveling, dynamic engine management, tip-overprotection and tilt alarm.

A fast response time and good accuracy makes thisdevice the ideal choice for mobile levelingapplications. It features digital signal processingincluding temperature compensation.

The integrated filter improves performance andallows using the sensor in many noisy environments(e.g. vibrations).

The tilt sensor includes a powerful digital signalprocessing that offers various filter algorithms andallows customer specific OEM solutions. It is possibleto adjust the sensor to different environments yieldingan optimized performance. Customization can alsobe made in terms of angular range and connectivity,i.e. cable and connector.

The PA6.6 housing is very compact in size and hascompression limiter bushings for safe installation ofthe sensor. It is compatible with oil, grease and fuelalso. Therefore it is frequently used for engine andvehicle applications.

Features

  • 8 to 30 VDC supply voltage
  • Digital signal processing includes filter (e.g. vibration damping), temperature compensation
  • 12-bit resolution
  • 100 Hz refresh rate
  • -40 C to 85 C temperature range
  • Accuracy typically 0.5 degree (-40 C to 85 C), 0.15 degree (25 C)

Applications

  • Mobile and stationary cranes
  • Lift platforms
  • Building control
  • Weighing systems
  • Truck chassis levelling
  • Vehicle applications
  • Road construction machines
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Linear Position Sensors
Product Number G-NSDOG2-200
Product Name Position Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Quadrant Cell Photoreceiver, Silicon, 190-1050 nm, 8-32/M4 Thread - 2901 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
ToF Ranging Sensor - HPS-167S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details