TE Connectivity String Potentiometers SK1-250-3

Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 6350 MM  [250 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.35 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 6350 MM  [250 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.35 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - SK1-250-3 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
SK1-250-3
String Potentiometers SK1-250-3
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 6350 MM  [250 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.35 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Case Material : Polycarbonate + Stainless Mounting Bracket

Dimensions


  • Full Stroke Range : 6350 MM  [250 INCH ]

Industry Standards


  • Hazardous Area Approval : None
  • IP Rating : IP67

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.35
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-1916-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1916-ND
Angle, Linear Position Measuring 223-1916-ND
Resistive Sensor Linear Position String Potentiometer Connector

Resistive Sensor Linear Position String Potentiometer Connector

Buy Now Datasheet
Position Sensors - SK1-250-3 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
SK1-250-3
Position Sensors SK1-250-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SK1-250-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SK1-250-3
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SK1-250-3
250 IN VOLTAGE DIVIDER STRING PO

250 IN VOLTAGE DIVIDER STRING PO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number SK1-250-3 223-1916-ND SK1-250-3 SK1-250-3
Product Name String Potentiometers Angle, Linear Position Measuring Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0236 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560408-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0548 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0430 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details