Murrplastik Systems, Inc. MUPL Cable Grommets 87141287

Description
Cable Grommet, For Terminated Cables, 2x
Description
Cable Grommet, For Terminated Cables, 2x

Suppliers

Company
Product
Description
Supplier Links
MUPL Cable Grommets - 87141287 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141287
MUPL Cable Grommets 87141287
Cable Grommet, For Terminated Cables, 2x

Cable Grommet, For Terminated Cables, 2x

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Grommets
Product Number 87141287
Product Name MUPL Cable Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Cable Grommets - 605661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6299 inch (16 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details