Murrplastik Systems, Inc. Bushings, Grommets 87141284

Description
KDT/X 4X6 GROMMET
Request a Quote Datasheet
Description
KDT/X 4X6 GROMMET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141284-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141284-ND
Bushings, Grommets 2160-87141284-ND
KDT/X 4X6 GROMMET

KDT/X 4X6 GROMMET

Buy Now Datasheet
MUPL Cable Grommets - 87141284 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141284
MUPL Cable Grommets 87141284
Cable Grommet, For Terminated Cables, 4x

Cable Grommet, For Terminated Cables, 4x

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141284-ND 87141284
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details