Murrplastik Systems, Inc. Bushings, Grommets 87141766

Description
Frame Grommet, Split Blue
Request a Quote Datasheet
Description
Frame Grommet, Split Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141766-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141766-ND
Bushings, Grommets 2160-87141766-ND
Frame Grommet, Split Blue

Frame Grommet, Split Blue

Buy Now Datasheet
MUPL Cable Grommets - 87141766 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141766
MUPL Cable Grommets 87141766
Cable Grommet, For Terminated Cables, bl

Cable Grommet, For Terminated Cables, bl

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141766-ND 87141766
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
SATIN NICKEL CABLE GROMMET - CHC-22/NI - CHC-22/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details