Murrplastik Systems, Inc. Bushings, Grommets 87141218

Description
"Frame Grommet, Split 0.236"" ~ 0.276"" (6.00mm ~ 7.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.236"" ~ 0.276"" (6.00mm ~ 7.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141218-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141218-ND
Bushings, Grommets 2160-87141218-ND
"Frame Grommet, Split 0.236"" ~ 0.276"" (6.00mm ~ 7.00mm) Black"

"Frame Grommet, Split 0.236"" ~ 0.276"" (6.00mm ~ 7.00mm) Black"

Buy Now Datasheet
MUPL Cable Grommets - 87141218 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141218
MUPL Cable Grommets 87141218
Cable Grommet, For Terminated Cables, 6-

Cable Grommet, For Terminated Cables, 6-

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141218-ND 87141218
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details