Murrplastik Systems, Inc. Bushings, Grommets 87141728

Description
"Frame Grommet, Split 0.433"" ~ 0.472"" (11.00mm ~ 12.00mm) Blue"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.433"" ~ 0.472"" (11.00mm ~ 12.00mm) Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141728-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141728-ND
Bushings, Grommets 2160-87141728-ND
"Frame Grommet, Split 0.433"" ~ 0.472"" (11.00mm ~ 12.00mm) Blue"

"Frame Grommet, Split 0.433"" ~ 0.472"" (11.00mm ~ 12.00mm) Blue"

Buy Now Datasheet
MUPL Cable Grommets - 87141728 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141728
MUPL Cable Grommets 87141728
Cable Grommet, For Terminated Cables, 11

Cable Grommet, For Terminated Cables, 11

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141728-ND 87141728
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Screw Grommets - 36-773-ND - DigiKey
Keystone Electronics Corp.
View Details