Davies Molding, LLC Rubber Grommets 5115

Description
► Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for its resistance to oils, fuels and other chemicals. ► Better cut and tear resistance compared to thermoplastic rubber grommets. ► Rubber grommets add aesthetic value to your application. ► Circular shape for ease of handling and installation. No tools necessary. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for its resistance to oils, fuels and other chemicals. ► Better cut and tear resistance compared to thermoplastic rubber grommets. ► Rubber grommets add aesthetic value to your application. ► Circular shape for ease of handling and installation. No tools necessary. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommets - 5115 - Davies Molding, LLC
Carol Stream, IL, USA
Rubber Grommets
5115
Rubber Grommets 5115
► Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for its resistance to oils, fuels and other chemicals. ► Better cut and tear resistance compared to thermoplastic rubber grommets. ► Rubber grommets add aesthetic value to your application. ► Circular shape for ease of handling and installation. No tools necessary. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Available with multiple combinations of panel cut out holes and panel thickness.
  • ► Perfect for electrical insulation and mechanical damping.
  • ► Protects wires and cables against abrasion damage from sharp panel edges.
  • ► Durable yet flexible Thermoset NBR Rubber is used for its resistance to oils, fuels and other chemicals.
  • ► Better cut and tear resistance compared to thermoplastic rubber grommets.
  • ► Rubber grommets add aesthetic value to your application.
  • ► Circular shape for ease of handling and installation. No tools necessary.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Bushings, Grommets - 1722-1299-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1722-1299-ND
Bushings, Grommets 1722-1299-ND
"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

Buy Now Datasheet
DVMD Cable Grommets - 5115 - Galco Industrial Electronics
Madison Heights, MI, United States
DVMD Cable Grommets
5115
DVMD Cable Grommets 5115
Grommet,Rubber,Cut out Hole 0.375in.,

Grommet,Rubber,Cut out Hole 0.375in.,

Supplier's Site

Technical Specifications

  Davies Molding, LLC DigiKey Galco Industrial Electronics
Product Category Grommets Grommets Grommets
Product Number 5115 1722-1299-ND 5115
Product Name Rubber Grommets Bushings, Grommets DVMD Cable Grommets
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
Groove Width 0.0930 inch (2.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SATIN - AN-LH015-HL - AN-LH015-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details