Murrplastik Systems, Inc. Bushings, Grommets 87141216

Description
"Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141216-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141216-ND
Bushings, Grommets 2160-87141216-ND
"Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Black"

"Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Black"

Buy Now Datasheet
MUPL Cable Grommets - 87141216 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141216
MUPL Cable Grommets 87141216
Cable Grommet, For Terminated Cables, 5-

Cable Grommet, For Terminated Cables, 5-

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141216-ND 87141216
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (SATIN NICKEL) - LS-50S-S-SN - LS-50S-S-SN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details