Murrplastik Systems, Inc. MUPL Cable Grommets 87141254

Description
Cable Grommet, For Terminated Cables, 24
Description
Cable Grommet, For Terminated Cables, 24

Suppliers

Company
Product
Description
Supplier Links
MUPL Cable Grommets - 87141254 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141254
MUPL Cable Grommets 87141254
Cable Grommet, For Terminated Cables, 24

Cable Grommet, For Terminated Cables, 24

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Grommets
Product Number 87141254
Product Name MUPL Cable Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/CM - S76/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details