Murrplastik Systems, Inc. Bushings, Grommets 87141222

Description
"Frame Grommet, Split 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141222-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141222-ND
Bushings, Grommets 2160-87141222-ND
"Frame Grommet, Split 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"

"Frame Grommet, Split 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"

Buy Now Datasheet
MUPL Cable Grommets - 87141222 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141222
MUPL Cable Grommets 87141222
Cable Grommet, For Terminated Cables, 8-

Cable Grommet, For Terminated Cables, 8-

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141222-ND 87141222
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details