Murrplastik Systems, Inc. Bushings, Grommets 87121291

Description
"Frame Grommet, Split 0.315"" (8.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.315"" (8.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87121291-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87121291-ND
Bushings, Grommets 2160-87121291-ND
"Frame Grommet, Split 0.315"" (8.00mm) Black"

"Frame Grommet, Split 0.315"" (8.00mm) Black"

Buy Now Datasheet
MUPL Cable Grommets - 87121291 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87121291
MUPL Cable Grommets 87121291
Cable Entry Grommet, For Terminated Cabl

Cable Entry Grommet, For Terminated Cabl

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87121291-ND 87121291
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details