Murrplastik Systems, Inc. Bushings, Grommets 87141720

Description
"Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Blue"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141720-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141720-ND
Bushings, Grommets 2160-87141720-ND
"Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Blue"

"Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Blue"

Buy Now Datasheet
MUPL Cable Grommets - 87141720 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141720
MUPL Cable Grommets 87141720
Cable Grommet, For Terminated Cables, 7-

Cable Grommet, For Terminated Cables, 7-

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141720-ND 87141720
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72D/WHT - LN-72D/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details