Murrplastik Systems, Inc. Bushings, Grommets 87141275

Description
KDT/X 2X2 GROMMET
Request a Quote Datasheet
Description
KDT/X 2X2 GROMMET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141275-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141275-ND
Bushings, Grommets 2160-87141275-ND
KDT/X 2X2 GROMMET

KDT/X 2X2 GROMMET

Buy Now Datasheet
MUPL Cable Grommets - 87141275 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141275
MUPL Cable Grommets 87141275
Cable Grommet, For Terminated Cables, 2x

Cable Grommet, For Terminated Cables, 2x

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141275-ND 87141275
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC - CHC-S22GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details