Murrplastik Systems, Inc. Bushings, Grommets 87141277

Description
KDT/X 2X3 GROMMET
Request a Quote Datasheet
Description
KDT/X 2X3 GROMMET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141277-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141277-ND
Bushings, Grommets 2160-87141277-ND
KDT/X 2X3 GROMMET

KDT/X 2X3 GROMMET

Buy Now Datasheet
MUPL Cable Grommets - 87141277 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141277
MUPL Cable Grommets 87141277
Cable Grommet, For Terminated Cables, 2x

Cable Grommet, For Terminated Cables, 2x

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141277-ND 87141277
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details