Murrplastik Systems, Inc. MUPL Cable Grommets 87141268

Description
Cable Grommet, For Terminated Cables, Ad
Description
Cable Grommet, For Terminated Cables, Ad

Suppliers

Company
Product
Description
Supplier Links
MUPL Cable Grommets - 87141268 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141268
MUPL Cable Grommets 87141268
Cable Grommet, For Terminated Cables, Ad

Cable Grommet, For Terminated Cables, Ad

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Grommets
Product Number 87141268
Product Name MUPL Cable Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details