Panduit Corp. Bushings, Grommets GES99F-A-C0

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13444-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13444-ND
Bushings, Grommets 298-13444-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommet Edging, Polyethylene; Grommet Type Panduit - 83F7238 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
83F7238
Grommet Edging, Polyethylene; Grommet Type Panduit 83F7238
GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Grommet Edging - GES99F-A-C0 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Grommet Edging
GES99F-A-C0
PNDT Grommet Edging GES99F-A-C0
Solid Grommet, Black, PE, 2.5mm Max Pane

Solid Grommet, Black, PE, 2.5mm Max Pane

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Grommets Grommets Grommets
Product Number 298-13444-ND 83F7238 GES99F-A-C0
Product Name Bushings, Grommets Grommet Edging, Polyethylene; Grommet Type Panduit PNDT Grommet Edging
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details