Murrplastik Systems, Inc. Bushings, Grommets 87121266

Description
Frame Grommet, Split Black
Request a Quote Datasheet
Description
Frame Grommet, Split Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87121266-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87121266-ND
Bushings, Grommets 2160-87121266-ND
Frame Grommet, Split Black

Frame Grommet, Split Black

Buy Now Datasheet
MUPL Cable Grommets - 87121266 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87121266
MUPL Cable Grommets 87121266
Cable Entry Grommet, For Terminated Cabl

Cable Entry Grommet, For Terminated Cabl

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87121266-ND 87121266
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72D/BLK - LN-72D/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details