Murrplastik Systems, Inc. Bushings, Grommets 87121234

Description
"Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87121234-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87121234-ND
Bushings, Grommets 2160-87121234-ND
"Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"

"Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"

Buy Now Datasheet
MUPL Cable Grommets - 87121234 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87121234
MUPL Cable Grommets 87121234
Cable Entry Grommet, For Terminated Cabl

Cable Entry Grommet, For Terminated Cabl

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87121234-ND 87121234
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.4375 inch (11.11 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details
Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers