Murrplastik Systems, Inc. Bushings, Grommets 87141232

Description
"Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141232-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141232-ND
Bushings, Grommets 2160-87141232-ND
"Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Black"

"Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Black"

Buy Now Datasheet
MUPL Cable Grommets - 87141232 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141232
MUPL Cable Grommets 87141232
Cable Grommet, For Terminated Cables, 13

Cable Grommet, For Terminated Cables, 13

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141232-ND 87141232
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details